Vishay Intertechnology, Inc. Metal Film Resistors - CMF5530K100FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5530K100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K100FKEK
Metal Film Resistors - CMF5530K100FKEK
Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5530K100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100FKEK-ND
Through Hole Resistors CMF5530K100FKEK-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.1K 1% T-1 Ek E3 Vishay - 48P6524 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1K 1% T-1 Ek E3 Vishay
48P6524
Cmf-55 30.1K 1% T-1 Ek E3 Vishay 48P6524
CMF-55 30.1K 1% T-1 EK e3

CMF-55 30.1K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100FKEK CMF5530K100FKEK-ND 48P6524
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 30.1K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers