Vishay Precision Group RES 30.1K OHM 1% 50PPM 1/2W CMF5530K100FHEB

Description
RES 30.1Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 30.1Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1% 50PPM 1/2W - CMF5530K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1% 50PPM 1/2W
CMF5530K100FHEB
RES 30.1K OHM 1% 50PPM 1/2W CMF5530K100FHEB
RES 30.1Kohm 1% 50PPM 1/2W

RES 30.1Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF30.1KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1KHFCT-ND
Through Hole Resistors CMF30.1KHFCT-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF30.1KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1KHFTR-ND
Through Hole Resistors CMF30.1KHFTR-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 31357220 - Radwell International
Willingboro, NJ, United States
Resistor
31357220
Resistor 31357220
RESISTOR, AXIAL, METAL FILM, 30.1K OHM, 1/2W, 1%, 2X6 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 30.1K OHM, 1/2W, 1%, 2X6 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Metal Film, 30.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 30.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8147
Resistor, Metal Film, 30.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8147
RESISTOR, METAL FILM, 30.1 KOHM, 500 MW, 1%, FULL REEL; Resistance:30.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 30.1 KOHM, 500 MW, 1%, FULL REEL; Resistance:30.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 30.1Kohm, 500Mw, ±1%; Resistance Vishay - 18M4482 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.1Kohm, 500Mw, ±1%; Resistance Vishay
18M4482
Metal Film Resistor, 30.1Kohm, 500Mw, ±1%; Resistance Vishay 18M4482
METAL FILM RESISTOR, 30.1KOHM, 500mW, ±1%; Resistance:30.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30.1KOHM, 500mW, ±1%; Resistance:30.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5530K100FHEB CMF30.1KHFCT-ND 31357220 83R8147 18M4482
Product Name RES 30.1K OHM 1% 50PPM 1/2W Through Hole Resistors Resistor Resistor, Metal Film, 30.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 30.1Kohm, 500Mw, ±1%; Resistance Vishay
Resistance Range 30100 ohms 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details