Vishay Intertechnology, Inc. Metal Film Resistors - CMF5530K100FHBF70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5530K100FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K100FHBF70
Metal Film Resistors - CMF5530K100FHBF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5530K100FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100FHBF70-ND
Through Hole Resistors CMF5530K100FHBF70-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 30.1K 1% T-2 B14 Vishay - 68P6032 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 30.1K 1% T-2 B14 Vishay
68P6032
Cmf-55-70 30.1K 1% T-2 B14 Vishay 68P6032
CMF-55-70 30.1K 1% T-2 B14

CMF-55-70 30.1K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100FHBF70 CMF5530K100FHBF70-ND 68P6032
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 30.1K 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details