Vishay Intertechnology, Inc. RES 30.1K OHM 1/2W .1% AXIAL CMF5530K100BHRE

Description
RES 30.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/2W .1% AXIAL - CMF5530K100BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/2W .1% AXIAL
CMF5530K100BHRE
RES 30.1K OHM 1/2W .1% AXIAL CMF5530K100BHRE
RES 30.1Kohm 1/2W .1% AXIAL

RES 30.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K100BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100BHRE-ND
Through Hole Resistors CMF5530K100BHRE-ND
30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3034
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3034
Resistor,Metal Film,30.1KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.1KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100BHRE CMF5530K100BHRE-ND 41C3034
Product Name RES 30.1K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details