Vishay Intertechnology, Inc. RES 30.1K OHM 1/2W 0.1% AXIAL CMF5530K100BEEK

Description
RES 30.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/2W 0.1% AXIAL - CMF5530K100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/2W 0.1% AXIAL
CMF5530K100BEEK
RES 30.1K OHM 1/2W 0.1% AXIAL CMF5530K100BEEK
RES 30.1Kohm 1/2W 0.1% AXIAL

RES 30.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100BEEK-ND
Through Hole Resistors CMF5530K100BEEK-ND
30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530K100BEEK CMF5530K100BEEK-ND
Product Name RES 30.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers