Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K100BEEA70

Description
30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K100BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100BEEA70-ND
Through Hole Resistors CMF5530K100BEEA70-ND
30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5530K100BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K100BEEA70
Metal Film Resistors - CMF5530K100BEEA70
Metal Film Resistors - Through Hole 30.1Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 30.1Kohm .1% 25PPM 1/4W

Supplier's Site
Cmf-55-70 30.1K .1% T-9 Ea E3 Vishay - 68P6022 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 30.1K .1% T-9 Ea E3 Vishay
68P6022
Cmf-55-70 30.1K .1% T-9 Ea E3 Vishay 68P6022
CMF-55-70 30.1K .1% T-9 EA e3

CMF-55-70 30.1K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100BEEA70-ND CMF5530K100BEEA70 68P6022
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 30.1K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details