Vishay Intertechnology, Inc. RES 30K OHM 1/2W 5% AXIAL CMF5530K000JNEA

Description
RES 30Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 5% AXIAL - CMF5530K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 5% AXIAL
CMF5530K000JNEA
RES 30K OHM 1/2W 5% AXIAL CMF5530K000JNEA
RES 30Kohm 1/2W 5% AXIAL

RES 30Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000JNEA-ND
Through Hole Resistors CMF5530K000JNEA-ND
30 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30K 5% T-00 Ea E3 Vishay - 68P6020 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30K 5% T-00 Ea E3 Vishay
68P6020
Cmf-55 30K 5% T-00 Ea E3 Vishay 68P6020
CMF-55 30K 5% T-00 EA e3

CMF-55 30K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000JNEA CMF5530K000JNEA-ND 68P6020
Product Name RES 30K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 30K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details