Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K000GKRE

Description
30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000GKRE-ND
Through Hole Resistors CMF5530K000GKRE-ND
30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5530K000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K000GKRE
Metal Film Resistors - CMF5530K000GKRE
Metal Film Resistors - Through Hole CMF-55 30K 2% T-1 R36

Metal Film Resistors - Through Hole CMF-55 30K 2% T-1 R36

Supplier's Site
Cmf-55 30K 2% T-1 R36 Vishay - 68P6017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30K 2% T-1 R36 Vishay
68P6017
Cmf-55 30K 2% T-1 R36 Vishay 68P6017
CMF-55 30K 2% T-1 R36

CMF-55 30K 2% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000GKRE-ND CMF5530K000GKRE 68P6017
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 30K 2% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers