Vishay Precision Group Cmf55, 301 Ohm, +/0.25 Percent, 50 Ppm Vishay CMF55301R00CHWF

Description
CMF55, 301 Ohm, +/- 0.25 Percent, 50 ppm
Description
CMF55, 301 Ohm, +/- 0.25 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 301 Ohm, +/0.25 Percent, 50 Ppm Vishay - 41C3216 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 301 Ohm, +/0.25 Percent, 50 Ppm Vishay
41C3216
Cmf55, 301 Ohm, +/0.25 Percent, 50 Ppm Vishay 41C3216
CMF55, 301 Ohm, +/- 0.25 Percent, 50 ppm

CMF55, 301 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C3216
Product Name Cmf55, 301 Ohm, +/0.25 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details