Vishay Precision Group Cmf55, 2.21 Mohm, +/2 Percent, 200 Ppm Vishay CMF552M2100GNBF

Description
CMF55, 2.21 MOhm, +/- 2 Percent, 200 ppm
Description
CMF55, 2.21 MOhm, +/- 2 Percent, 200 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 2.21 Mohm, +/2 Percent, 200 Ppm Vishay - 41C0377 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.21 Mohm, +/2 Percent, 200 Ppm Vishay
41C0377
Cmf55, 2.21 Mohm, +/2 Percent, 200 Ppm Vishay 41C0377
CMF55, 2.21 MOhm, +/- 2 Percent, 200 ppm

CMF55, 2.21 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C0377
Product Name Cmf55, 2.21 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers