Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0500BEEB

Description
2.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0500BEEB-ND
Through Hole Resistors CMF552M0500BEEB-ND
2.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M0500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M0500BEEB
Metal Film Resistors - CMF552M0500BEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 2.05M .1% T-9 Eb E3 Vishay - 68P3272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05M .1% T-9 Eb E3 Vishay
68P3272
Cmf-55 2.05M .1% T-9 Eb E3 Vishay 68P3272
CMF-55 2.05M .1% T-9 EB e3

CMF-55 2.05M .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0500BEEB-ND CMF552M0500BEEB 68P3272
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.05M .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details