Vishay Intertechnology, Inc. RES 2M OHM 1/2W 5% AXIAL CMF552M0000JNBF

Description
RES 2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 5% AXIAL - CMF552M0000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 5% AXIAL
CMF552M0000JNBF
RES 2M OHM 1/2W 5% AXIAL CMF552M0000JNBF
RES 2Mohm 1/2W 5% AXIAL

RES 2Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000JNBF-ND
Through Hole Resistors CMF552M0000JNBF-ND
2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C0323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C0323
Resistor,metal Film,20Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C0323
Resistor,Metal Film,20MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,20MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000JNBF CMF552M0000JNBF-ND 41C0323
Product Name RES 2M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,20Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details