Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0000JKRE

Description
2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000JKRE-ND
Through Hole Resistors CMF552M0000JKRE-ND
2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2M OHM 1/2W 5% AXIAL - CMF552M0000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 5% AXIAL
CMF552M0000JKRE
RES 2M OHM 1/2W 5% AXIAL CMF552M0000JKRE
RES 2Mohm 1/2W 5% AXIAL

RES 2Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 2M 5% T-1 R36 Vishay - 68P3260 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 5% T-1 R36 Vishay
68P3260
Cmf-55 2M 5% T-1 R36 Vishay 68P3260
CMF-55 2M 5% T-1 R36

CMF-55 2M 5% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000JKRE-ND CMF552M0000JKRE 68P3260
Product Name Through Hole Resistors RES 2M OHM 1/2W 5% AXIAL Cmf-55 2M 5% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers