Vishay Intertechnology, Inc. RES 2M OHM 1/2W 5% AXIAL CMF552M0000JKEA

Description
RES 2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 5% AXIAL - CMF552M0000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 5% AXIAL
CMF552M0000JKEA
RES 2M OHM 1/2W 5% AXIAL CMF552M0000JKEA
RES 2Mohm 1/2W 5% AXIAL

RES 2Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000JKEA-ND
Through Hole Resistors CMF552M0000JKEA-ND
2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2M 5% T-1 Ea E3 Vishay - 68P3257 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 5% T-1 Ea E3 Vishay
68P3257
Cmf-55 2M 5% T-1 Ea E3 Vishay 68P3257
CMF-55 2M 5% T-1 EA e3

CMF-55 2M 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000JKEA CMF552M0000JKEA-ND 68P3257
Product Name RES 2M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2M 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details