Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0000GNEA

Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000GNEA-ND
Through Hole Resistors CMF552M0000GNEA-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2M OHM 1/2W 2% AXIAL - CMF552M0000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 2% AXIAL
CMF552M0000GNEA
RES 2M OHM 1/2W 2% AXIAL CMF552M0000GNEA
RES 2Mohm 1/2W 2% AXIAL

RES 2Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 2M 2% T-00 Ea E3 Vishay - 68P3250 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 2% T-00 Ea E3 Vishay
68P3250
Cmf-55 2M 2% T-00 Ea E3 Vishay 68P3250
CMF-55 2M 2% T-00 EA e3

CMF-55 2M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000GNEA-ND CMF552M0000GNEA 68P3250
Product Name Through Hole Resistors RES 2M OHM 1/2W 2% AXIAL Cmf-55 2M 2% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details