Vishay Intertechnology, Inc. RES 2M OHM 1/2W 2% AXIAL CMF552M0000GKBF

Description
RES 2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 2% AXIAL - CMF552M0000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 2% AXIAL
CMF552M0000GKBF
RES 2M OHM 1/2W 2% AXIAL CMF552M0000GKBF
RES 2Mohm 1/2W 2% AXIAL

RES 2Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000GKBF-ND
Through Hole Resistors CMF552M0000GKBF-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 41C0320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
41C0320
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 41C0320
Resistor,Metal Film,20MOhms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20MOhms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000GKBF CMF552M0000GKBF-ND 41C0320
Product Name RES 2M OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details