Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0000GHEA

Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0000GHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000GHEA-ND
Through Hole Resistors CMF552M0000GHEA-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M0000GHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M0000GHEA
Metal Film Resistors - CMF552M0000GHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 2M 2% T-2 Ea E3 Vishay - 68P3237 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 2% T-2 Ea E3 Vishay
68P3237
Cmf-55 2M 2% T-2 Ea E3 Vishay 68P3237
CMF-55 2M 2% T-2 EA e3

CMF-55 2M 2% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000GHEA-ND CMF552M0000GHEA 68P3237
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2M 2% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details