Vishay Precision Group RES 2M OHM 1/2W 1% AXIAL CMF552M0000FKEK

Description
RES 2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 1% AXIAL - CMF552M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 1% AXIAL
CMF552M0000FKEK
RES 2M OHM 1/2W 1% AXIAL CMF552M0000FKEK
RES 2Mohm 1/2W 1% AXIAL

RES 2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000FKEK-ND
Through Hole Resistors CMF552M0000FKEK-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 2M, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4552
Res, 2M, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4552
RES, 2M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000FKEK CMF552M0000FKEK-ND 13AJ4552
Product Name RES 2M OHM 1/2W 1% AXIAL Through Hole Resistors Res, 2M, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details