Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0000FKBF

Description
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000FKBF-ND
Through Hole Resistors CMF552M0000FKBF-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2M OHM 1/2W 1% AXIAL - CMF552M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 1% AXIAL
CMF552M0000FKBF
RES 2M OHM 1/2W 1% AXIAL CMF552M0000FKBF
RES 2Mohm 1/2W 1% AXIAL

RES 2Mohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay - 99B2402 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay
99B2402
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay 99B2402
METAL FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000FKBF-ND CMF552M0000FKBF 99B2402
Product Name Through Hole Resistors RES 2M OHM 1/2W 1% AXIAL Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details