Vishay Precision Group RES 2.00M OHM 1/2W 1% AXIAL CMF552M0000FHEB

Description
RES 2.00Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.00Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 1/2W 1% AXIAL - CMF552M0000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/2W 1% AXIAL
CMF552M0000FHEB
RES 2.00M OHM 1/2W 1% AXIAL CMF552M0000FHEB
RES 2.00Mohm 1/2W 1% AXIAL

RES 2.00Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.00MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00MHFCT-ND
Through Hole Resistors CMF2.00MHFCT-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.00MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00MHFTR-ND
Through Hole Resistors CMF2.00MHFTR-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 31357244 - Radwell International
Willingboro, NJ, United States
Resistor
31357244
Resistor 31357244
RESISTOR, AXIAL, METAL FILM, 2M OHM, 1/2W, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 2M OHM, 1/2W, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Metal Film, 2 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8128
Resistor, Metal Film, 2 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8128
RESISTOR, METAL FILM, 2 MOHM, 500 MW, 1%, FULL REEL; Resistance:2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

RESISTOR, METAL FILM, 2 MOHM, 500 MW, 1%, FULL REEL; Resistance:2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2 Mohm, 500 Mw, 1%; Resistance Vishay - 68P3225 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Mohm, 500 Mw, 1%; Resistance Vishay
68P3225
Metal Film Resistor, 2 Mohm, 500 Mw, 1%; Resistance Vishay 68P3225
METAL FILM RESISTOR, 2 MOHM, 500 MW, 1%; Resistance:2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2 MOHM, 500 MW, 1%; Resistance:2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF552M0000FHEB CMF2.00MHFCT-ND 31357244 83R8128 68P3225
Product Name RES 2.00M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor Resistor, Metal Film, 2 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 2 Mohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details