Vishay Intertechnology, Inc. RES 2M OHM 1/2W 1% AXIAL CMF552M0000FER6

Description
RES 2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 1% AXIAL - CMF552M0000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 1% AXIAL
CMF552M0000FER6
RES 2M OHM 1/2W 1% AXIAL CMF552M0000FER6
RES 2Mohm 1/2W 1% AXIAL

RES 2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000FER6-ND
Through Hole Resistors CMF552M0000FER6-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C0305
Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C0305
Resistor,Metal Film,2MOhms,250WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,2MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000FER6 CMF552M0000FER6-ND 41C0305
Product Name RES 2M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details