Vishay Intertechnology, Inc. RES 2M OHM 1/2W .1% AXIAL CMF552M0000BER6

Description
RES 2Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W .1% AXIAL - CMF552M0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W .1% AXIAL
CMF552M0000BER6
RES 2M OHM 1/2W .1% AXIAL CMF552M0000BER6
RES 2Mohm 1/2W .1% AXIAL

RES 2Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000BER6-ND
Through Hole Resistors CMF552M0000BER6-ND
2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0293
Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0293
Resistor,Metal Film,2MOhms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000BER6 CMF552M0000BER6-ND 41C0293
Product Name RES 2M OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers