Vishay Intertechnology, Inc. RES 2M OHM 1/2W 0.1% AXIAL CMF552M0000BEEK

Description
RES 2Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 0.1% AXIAL - CMF552M0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 0.1% AXIAL
CMF552M0000BEEK
RES 2M OHM 1/2W 0.1% AXIAL CMF552M0000BEEK
RES 2Mohm 1/2W 0.1% AXIAL

RES 2Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000BEEK-ND
Through Hole Resistors CMF552M0000BEEK-ND
2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF552M0000BEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF552M0000BEEK
Through Hole Resistors CMF552M0000BEEK
RES 2M OHM 1/2W 0.1% AXIAL

RES 2M OHM 1/2W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF552M0000BEEK CMF552M0000BEEK-ND CMF552M0000BEEK
Product Name RES 2M OHM 1/2W 0.1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details