Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K9400FHBF

Description
Metal Film Resistors - Through Hole 1/4watt 2.94Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.94Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K9400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K9400FHBF
Metal Film Resistors - CMF552K9400FHBF
Metal Film Resistors - Through Hole 1/4watt 2.94Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.94Kohms 1%

Supplier's Site
Through Hole Resistors - CMF552K9400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K9400FHBF-ND
Through Hole Resistors CMF552K9400FHBF-ND
2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.94 Kohm, +/1 Percent, 50 Ppm Vishay - 41C0283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.94 Kohm, +/1 Percent, 50 Ppm Vishay
41C0283
Cmf55, 2.94 Kohm, +/1 Percent, 50 Ppm Vishay 41C0283
CMF55, 2.94 kOhm, +/- 1 Percent, 50 ppm

CMF55, 2.94 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K9400FHBF CMF552K9400FHBF-ND 41C0283
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 2.94 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details