Vishay Intertechnology, Inc. RES 2.94K OHM 1/2W .5% AXIAL CMF552K9400DHRE

Description
RES 2.94Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/2W .5% AXIAL - CMF552K9400DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/2W .5% AXIAL
CMF552K9400DHRE
RES 2.94K OHM 1/2W .5% AXIAL CMF552K9400DHRE
RES 2.94Kohm 1/2W .5% AXIAL

RES 2.94Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K9400DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K9400DHRE-ND
Through Hole Resistors CMF552K9400DHRE-ND
2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.94K .5% T-2 R36 Vishay - 68P3210 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.94K .5% T-2 R36 Vishay
68P3210
Cmf-55 2.94K .5% T-2 R36 Vishay 68P3210
CMF-55 2.94K .5% T-2 R36

CMF-55 2.94K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K9400DHRE CMF552K9400DHRE-ND 68P3210
Product Name RES 2.94K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 2.94K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details