Vishay Intertechnology, Inc. RES 2.91K OHM 1/2W .1% AXIAL CMF552K9100BER6

Description
RES 2.91Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.91Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.91K OHM 1/2W .1% AXIAL - CMF552K9100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.91K OHM 1/2W .1% AXIAL
CMF552K9100BER6
RES 2.91K OHM 1/2W .1% AXIAL CMF552K9100BER6
RES 2.91Kohm 1/2W .1% AXIAL

RES 2.91Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K9100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K9100BER6-ND
Through Hole Resistors CMF552K9100BER6-ND
2.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K9100BER6 CMF552K9100BER6-ND
Product Name RES 2.91K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details