Vishay Intertechnology, Inc. RES 2.893K OHM 1/2W 1% AXIAL CMF552K8930FKBF

Description
RES 2.893Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.893Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.893K OHM 1/2W 1% AXIAL - CMF552K8930FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.893K OHM 1/2W 1% AXIAL
CMF552K8930FKBF
RES 2.893K OHM 1/2W 1% AXIAL CMF552K8930FKBF
RES 2.893Kohm 1/2W 1% AXIAL

RES 2.893Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8930FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8930FKBF-ND
Through Hole Resistors CMF552K8930FKBF-ND
2.893 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.893 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K8930FKBF CMF552K8930FKBF-ND
Product Name RES 2.893K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2893 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details