Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W 1% AXIAL CMF552K8700FKRE70

Description
RES 2.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W 1% AXIAL - CMF552K8700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W 1% AXIAL
CMF552K8700FKRE70
RES 2.87K OHM 1/2W 1% AXIAL CMF552K8700FKRE70
RES 2.87Kohm 1/2W 1% AXIAL

RES 2.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700FKRE70-ND
Through Hole Resistors CMF552K8700FKRE70-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.87K 1% T-1 R36 Vishay - 68P3196 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.87K 1% T-1 R36 Vishay
68P3196
Cmf-55-70 2.87K 1% T-1 R36 Vishay 68P3196
CMF-55-70 2.87K 1% T-1 R36

CMF-55-70 2.87K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700FKRE70 CMF552K8700FKRE70-ND 68P3196
Product Name RES 2.87K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.87K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers