Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W 1% AXIAL CMF552K8700FKR6

Description
RES 2.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W 1% AXIAL - CMF552K8700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W 1% AXIAL
CMF552K8700FKR6
RES 2.87K OHM 1/2W 1% AXIAL CMF552K8700FKR6
RES 2.87Kohm 1/2W 1% AXIAL

RES 2.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700FKR6-ND
Through Hole Resistors CMF552K8700FKR6-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0266
Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0266
Resistor,Metal Film,28.7KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,28.7KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700FKR6 CMF552K8700FKR6-ND 41C0266
Product Name RES 2.87K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details