Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W 1% AXIAL CMF552K8700FKEB70

Description
RES 2.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W 1% AXIAL - CMF552K8700FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W 1% AXIAL
CMF552K8700FKEB70
RES 2.87K OHM 1/2W 1% AXIAL CMF552K8700FKEB70
RES 2.87Kohm 1/2W 1% AXIAL

RES 2.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8700FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700FKEB70-ND
Through Hole Resistors CMF552K8700FKEB70-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.87K 1% T-1 Eb E3 Vishay - 68P3194 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.87K 1% T-1 Eb E3 Vishay
68P3194
Cmf-55-70 2.87K 1% T-1 Eb E3 Vishay 68P3194
CMF-55-70 2.87K 1% T-1 EB e3

CMF-55-70 2.87K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700FKEB70 CMF552K8700FKEB70-ND 68P3194
Product Name RES 2.87K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.87K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details