Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K8700FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 2.87Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.87Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K8700FHEB
Metal Film Resistors - CMF552K8700FHEB
Metal Film Resistors - Through Hole 1/4watt 2.87Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.87Kohms 1%

Supplier's Site
Through Hole Resistors - CMF2.87KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.87KHFCT-ND
Through Hole Resistors CMF2.87KHFCT-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.87KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.87KHFTR-ND
Through Hole Resistors CMF2.87KHFTR-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K8700FHEB CMF2.87KHFCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details