Vishay Intertechnology, Inc. Through Hole Resistors CMF552K8700DHEB

Description
2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K8700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700DHEB-ND
Through Hole Resistors CMF552K8700DHEB-ND
2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.87K OHM 1/2W .5% AXIAL - CMF552K8700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W .5% AXIAL
CMF552K8700DHEB
RES 2.87K OHM 1/2W .5% AXIAL CMF552K8700DHEB
RES 2.87Kohm 1/2W .5% AXIAL

RES 2.87Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 2.87K .5% T-2 Eb E3 Vishay - 68P3188 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87K .5% T-2 Eb E3 Vishay
68P3188
Cmf-55 2.87K .5% T-2 Eb E3 Vishay 68P3188
CMF-55 2.87K .5% T-2 EB e3

CMF-55 2.87K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700DHEB-ND CMF552K8700DHEB 68P3188
Product Name Through Hole Resistors RES 2.87K OHM 1/2W .5% AXIAL Cmf-55 2.87K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details