Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W .5% AXIAL CMF552K8700DHEA

Description
RES 2.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W .5% AXIAL - CMF552K8700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W .5% AXIAL
CMF552K8700DHEA
RES 2.87K OHM 1/2W .5% AXIAL CMF552K8700DHEA
RES 2.87Kohm 1/2W .5% AXIAL

RES 2.87Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700DHEA-ND
Through Hole Resistors CMF552K8700DHEA-ND
2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.87K .5% T-2 Ea E3 Vishay - 68P3187 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87K .5% T-2 Ea E3 Vishay
68P3187
Cmf-55 2.87K .5% T-2 Ea E3 Vishay 68P3187
CMF-55 2.87K .5% T-2 EA e3

CMF-55 2.87K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700DHEA CMF552K8700DHEA-ND 68P3187
Product Name RES 2.87K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 2.87K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers