Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W .1% AXIAL CMF552K8700BHEB

Description
RES 2.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W .1% AXIAL - CMF552K8700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W .1% AXIAL
CMF552K8700BHEB
RES 2.87K OHM 1/2W .1% AXIAL CMF552K8700BHEB
RES 2.87Kohm 1/2W .1% AXIAL

RES 2.87Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700BHEB-ND
Through Hole Resistors CMF552K8700BHEB-ND
2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K8700BHEB CMF552K8700BHEB-ND
Product Name RES 2.87K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details