Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K8700BEEB

Description
Metal Film Resistors - Through Hole 2.87Kohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2.87Kohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K8700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K8700BEEB
Metal Film Resistors - CMF552K8700BEEB
Metal Film Resistors - Through Hole 2.87Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 2.87Kohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF2.87KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.87KHBTR-ND
Through Hole Resistors CMF2.87KHBTR-ND
2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.87KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.87KHBCT-ND
Through Hole Resistors CMF2.87KHBCT-ND
2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.87K .1% T-9 Eb E3 Vishay - 68P3183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87K .1% T-9 Eb E3 Vishay
68P3183
Cmf-55 2.87K .1% T-9 Eb E3 Vishay 68P3183
CMF-55 2.87K .1% T-9 EB e3

CMF-55 2.87K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700BEEB CMF2.87KHBTR-ND 68P3183
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.87K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details