Vishay Intertechnology, Inc. RES 2.857K OHM 1/2W 0.1% AXIAL CMF552K8570BHEK

Description
RES 2.857Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.857Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.857K OHM 1/2W 0.1% AXIAL - CMF552K8570BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.857K OHM 1/2W 0.1% AXIAL
CMF552K8570BHEK
RES 2.857K OHM 1/2W 0.1% AXIAL CMF552K8570BHEK
RES 2.857Kohm 1/2W 0.1% AXIAL

RES 2.857Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8570BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8570BHEK-ND
Through Hole Resistors CMF552K8570BHEK-ND
2.857 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.857 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.857K .1% T-2 Ek E3 Vishay - 68P3182 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.857K .1% T-2 Ek E3 Vishay
68P3182
Cmf-55 2.857K .1% T-2 Ek E3 Vishay 68P3182
CMF-55 2.857K .1% T-2 EK e3

CMF-55 2.857K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8570BHEK CMF552K8570BHEK-ND 68P3182
Product Name RES 2.857K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.857K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2857 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details