Vishay Intertechnology, Inc. RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BHEA

Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/2W .1% AXIAL - CMF552K8400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/2W .1% AXIAL
CMF552K8400BHEA
RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BHEA
RES 2.84Kohm 1/2W .1% AXIAL

RES 2.84Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8400BHEA-ND
Through Hole Resistors CMF552K8400BHEA-ND
2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.84K .1% T-2 Ea E3 Vishay - 68P3178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.84K .1% T-2 Ea E3 Vishay
68P3178
Cmf-55 2.84K .1% T-2 Ea E3 Vishay 68P3178
CMF-55 2.84K .1% T-2 EA e3

CMF-55 2.84K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8400BHEA CMF552K8400BHEA-ND 68P3178
Product Name RES 2.84K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2.84K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers