Vishay Intertechnology, Inc. RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BER6

Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/2W .1% AXIAL - CMF552K8400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/2W .1% AXIAL
CMF552K8400BER6
RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BER6
RES 2.84Kohm 1/2W .1% AXIAL

RES 2.84Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8400BER6-ND
Through Hole Resistors CMF552K8400BER6-ND
2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K8400BER6 CMF552K8400BER6-ND
Product Name RES 2.84K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers