Vishay Intertechnology, Inc. RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BEEA

Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/2W .1% AXIAL - CMF552K8400BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/2W .1% AXIAL
CMF552K8400BEEA
RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BEEA
RES 2.84Kohm 1/2W .1% AXIAL

RES 2.84Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8400BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8400BEEA-ND
Through Hole Resistors CMF552K8400BEEA-ND
2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.84K .1% T-9 Ea E3 Vishay - 68P3176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.84K .1% T-9 Ea E3 Vishay
68P3176
Cmf-55 2.84K .1% T-9 Ea E3 Vishay 68P3176
CMF-55 2.84K .1% T-9 EA e3

CMF-55 2.84K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8400BEEA CMF552K8400BEEA-ND 68P3176
Product Name RES 2.84K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2.84K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details