Vishay Intertechnology, Inc. RES 2.82K OHM 1/2W 0.1% AXIAL CMF552K8200BHEB

Description
RES 2.82Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.82Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.82K OHM 1/2W 0.1% AXIAL - CMF552K8200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.82K OHM 1/2W 0.1% AXIAL
CMF552K8200BHEB
RES 2.82K OHM 1/2W 0.1% AXIAL CMF552K8200BHEB
RES 2.82Kohm 1/2W 0.1% AXIAL

RES 2.82Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8200BHEB-ND
Through Hole Resistors CMF552K8200BHEB-ND
2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.82K .1% T-2 Eb E3 Vishay - 68P3174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.82K .1% T-2 Eb E3 Vishay
68P3174
Cmf-55 2.82K .1% T-2 Eb E3 Vishay 68P3174
CMF-55 2.82K .1% T-2 EB e3

CMF-55 2.82K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8200BHEB CMF552K8200BHEB-ND 68P3174
Product Name RES 2.82K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.82K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details