Vishay Intertechnology, Inc. Through Hole Resistors CMF552K8000FKRE

Description
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K8000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000FKRE-ND
Through Hole Resistors CMF552K8000FKRE-ND
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8K OHM 1/2W 1% AXIAL - CMF552K8000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W 1% AXIAL
CMF552K8000FKRE
RES 2.8K OHM 1/2W 1% AXIAL CMF552K8000FKRE
RES 2.8Kohm 1/2W 1% AXIAL

RES 2.8Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0236
Resistor,metal Film,2.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0236
Resistor,Metal Film,2.8KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.8KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000FKRE-ND CMF552K8000FKRE 41C0236
Product Name Through Hole Resistors RES 2.8K OHM 1/2W 1% AXIAL Resistor,metal Film,2.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details