Vishay Intertechnology, Inc. Through Hole Resistors CMF552K8000FKR6

Description
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K8000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000FKR6-ND
Through Hole Resistors CMF552K8000FKR6-ND
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8K OHM 1/2W 1% AXIAL - CMF552K8000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W 1% AXIAL
CMF552K8000FKR6
RES 2.8K OHM 1/2W 1% AXIAL CMF552K8000FKR6
RES 2.8Kohm 1/2W 1% AXIAL

RES 2.8Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0237
Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0237
Resistor,Metal Film,28KOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,28KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000FKR6-ND CMF552K8000FKR6 41C0237
Product Name Through Hole Resistors RES 2.8K OHM 1/2W 1% AXIAL Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details