Vishay Intertechnology, Inc. RES 2.8K OHM 1/2W 1% AXIAL CMF552K8000FKEB

Description
RES 2.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/2W 1% AXIAL - CMF552K8000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W 1% AXIAL
CMF552K8000FKEB
RES 2.8K OHM 1/2W 1% AXIAL CMF552K8000FKEB
RES 2.8Kohm 1/2W 1% AXIAL

RES 2.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000FKEB-ND
Through Hole Resistors CMF552K8000FKEB-ND
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.8K 1% T-1 Eb E3 Vishay - 48P6260 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.8K 1% T-1 Eb E3 Vishay
48P6260
Cmf-55 2.8K 1% T-1 Eb E3 Vishay 48P6260
CMF-55 2.8K 1% T-1 EB e3

CMF-55 2.8K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000FKEB CMF552K8000FKEB-ND 48P6260
Product Name RES 2.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.8K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details