Vishay Intertechnology, Inc. RES 2.8K OHM 1/2W 1% AXIAL CMF552K8000FHEK

Description
RES 2.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/2W 1% AXIAL - CMF552K8000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W 1% AXIAL
CMF552K8000FHEK
RES 2.8K OHM 1/2W 1% AXIAL CMF552K8000FHEK
RES 2.8Kohm 1/2W 1% AXIAL

RES 2.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000FHEK-ND
Through Hole Resistors CMF552K8000FHEK-ND
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K8000FHEK CMF552K8000FHEK-ND
Product Name RES 2.8K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers