Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K8000DHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K8000DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K8000DHEK
Metal Film Resistors - CMF552K8000DHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K8000DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000DHEK-ND
Through Hole Resistors CMF552K8000DHEK-ND
2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.8K .5% T-2 Ek E3 Vishay - 68P3166 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.8K .5% T-2 Ek E3 Vishay
68P3166
Cmf-55 2.8K .5% T-2 Ek E3 Vishay 68P3166
CMF-55 2.8K .5% T-2 EK e3

CMF-55 2.8K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000DHEK CMF552K8000DHEK-ND 68P3166
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.8K .5% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details