Vishay Intertechnology, Inc. Through Hole Resistors CMF552K8000DHEA

Description
2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K8000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000DHEA-ND
Through Hole Resistors CMF552K8000DHEA-ND
2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8K OHM 1/2W .5% AXIAL - CMF552K8000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W .5% AXIAL
CMF552K8000DHEA
RES 2.8K OHM 1/2W .5% AXIAL CMF552K8000DHEA
RES 2.8Kohm 1/2W .5% AXIAL

RES 2.8Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 2.8K .5% T-2 Ea E3 Vishay - 68P3164 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.8K .5% T-2 Ea E3 Vishay
68P3164
Cmf-55 2.8K .5% T-2 Ea E3 Vishay 68P3164
CMF-55 2.8K .5% T-2 EA e3

CMF-55 2.8K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000DHEA-ND CMF552K8000DHEA 68P3164
Product Name Through Hole Resistors RES 2.8K OHM 1/2W .5% AXIAL Cmf-55 2.8K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers