Vishay Intertechnology, Inc. RES 2.8K OHM 1/2W .1% AXIAL CMF552K8000BHR670

Description
RES 2.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/2W .1% AXIAL - CMF552K8000BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W .1% AXIAL
CMF552K8000BHR670
RES 2.8K OHM 1/2W .1% AXIAL CMF552K8000BHR670
RES 2.8Kohm 1/2W .1% AXIAL

RES 2.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8000BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000BHR670-ND
Through Hole Resistors CMF552K8000BHR670-ND
2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0223
Resistor,metal Film,28Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0223
Resistor,Metal Film,28KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,28KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000BHR670 CMF552K8000BHR670-ND 41C0223
Product Name RES 2.8K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,28Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details