Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K8000BHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K8000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K8000BHEK
Metal Film Resistors - CMF552K8000BHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K8000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000BHEK-ND
Through Hole Resistors CMF552K8000BHEK-ND
2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 84K0676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
84K0676
Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 84K0676
Resistor,Metal Film,2.8KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.8KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000BHEK CMF552K8000BHEK-ND 84K0676
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details