Vishay Intertechnology, Inc. RES 2.785K OHM 1/2W 0.25% AXIAL CMF552K7850CHRE

Description
RES 2.785Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 2.785Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.785K OHM 1/2W 0.25% AXIAL - CMF552K7850CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.785K OHM 1/2W 0.25% AXIAL
CMF552K7850CHRE
RES 2.785K OHM 1/2W 0.25% AXIAL CMF552K7850CHRE
RES 2.785Kohm 1/2W 0.25% AXIAL

RES 2.785Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K7850CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7850CHRE-ND
Through Hole Resistors CMF552K7850CHRE-ND
2.785 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.785 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.785K .25% T-2 R36 Vishay - 68P3156 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.785K .25% T-2 R36 Vishay
68P3156
Cmf-55 2.785K .25% T-2 R36 Vishay 68P3156
CMF-55 2.785K .25% T-2 R36

CMF-55 2.785K .25% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7850CHRE CMF552K7850CHRE-ND 68P3156
Product Name RES 2.785K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 2.785K .25% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2785 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details