Vishay Intertechnology, Inc. RES 2.78K OHM 1/2W 1% AXIAL CMF552K7800FER6

Description
RES 2.78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.78K OHM 1/2W 1% AXIAL - CMF552K7800FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.78K OHM 1/2W 1% AXIAL
CMF552K7800FER6
RES 2.78K OHM 1/2W 1% AXIAL CMF552K7800FER6
RES 2.78Kohm 1/2W 1% AXIAL

RES 2.78Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K7800FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7800FER6-ND
Through Hole Resistors CMF552K7800FER6-ND
2.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay - 41C0206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay
41C0206
Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay 41C0206
CMF55, 2.78 kOhm, +/- 1 Percent, 25 ppm

CMF55, 2.78 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7800FER6 CMF552K7800FER6-ND 41C0206
Product Name RES 2.78K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details